Certex UK Ropetex Perform 6C Rope Ø 35 mm 103103503070023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 35 mm - 103103503070023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 35 mm
103103503070023
Ropetex Perform 6C Rope Ø 35 mm 103103503070023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103503070023
Product Name Ropetex Perform 6C Rope Ø 35 mm
Application Power and Public Utility
Strength 227048 lbs (102970 kg)
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 231319 lbs (104907 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 51929 lbs (23550 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details