Certex UK Wire rope Dyform 8 Rope Ø 34 mm 103103405270089

Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 8 Rope Ø 34 mm - 103103405270089 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 8 Rope Ø 34 mm
103103405270089
Wire rope Dyform 8 Rope Ø 34 mm 103103405270089
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Superior bending fatigue life when compared with other conventional eight strand ropes.
Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
Standard: EN 12385-4
ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103405270089
Product Name Wire rope Dyform 8 Rope Ø 34 mm
Application Power and Public Utility
Strength 229296 lbs (103989 kg)
Diameter 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 6 mm - 101100604250210 - Certex UK
Specs
Application Power and Public Utility
Strength 5103 lbs (2314 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 5 mm - 101100504250160 - Certex UK
Specs
Strength 3867 lbs (1754 kg)
Diameter 0.1969 inch (5 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503070191 - Certex UK
Specs
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
View Details