Certex UK PYTHON Super 8S Rope Ø 34 mm 103103404300349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 34 mm - 103103404300349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 34 mm
103103404300349
PYTHON Super 8S Rope Ø 34 mm 103103404300349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103404300349
Product Name PYTHON Super 8S Rope Ø 34 mm
Application Power and Public Utility
Strength 262004 lbs (118823 kg)
Diameter 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 34 - 101103404270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 168150 lbs (76259 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101003270341 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 13 mm - 101101304250160 - Certex UK
Specs
Strength 26077 lbs (11826 kg)
Diameter 0.5118 inch (13 mm)
End Fittings None (Bare Cable)
View Details