Certex UK Wire rope Dyform 6 Rope Ø 34 mm 103103404270509

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6 Rope Ø 34 mm - 103103404270509 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6 Rope Ø 34 mm
103103404270509
Wire rope Dyform 6 Rope Ø 34 mm 103103404270509
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103404270509
Product Name Wire rope Dyform 6 Rope Ø 34 mm
Application Power and Public Utility
Strength 215134 lbs (97566 kg)
Diameter 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102803050191 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 51929 lbs (23550 kg)
Diameter 0.7087 inch (18 mm)
View Details