Certex UK Wire rope Dyform 6 Rope Ø 32 mm 103103203300509

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6 Rope Ø 32 mm - 103103203300509 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6 Rope Ø 32 mm
103103203300509
Wire rope Dyform 6 Rope Ø 32 mm 103103203300509
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103203300509
Product Name Wire rope Dyform 6 Rope Ø 32 mm
Application Power and Public Utility
Strength 206816 lbs (93794 kg)
Diameter 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4.75 mm - 101100484250190 - Certex UK
Specs
Application Power and Public Utility
Strength 2765 lbs (1254 kg)
Diameter 0.1870 inch (4.75 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102603300341 - Certex UK
Specs
Application Power and Public Utility
Strength 108354 lbs (49140 kg)
Diameter 1.02 inch (26 mm)
View Details