Certex UK PYTHON Super 8S Rope Ø 32 mm 103103203250349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 32 mm - 103103203250349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 32 mm
103103203250349
PYTHON Super 8S Rope Ø 32 mm 103103203250349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103203250349
Product Name PYTHON Super 8S Rope Ø 32 mm
Application Power and Public Utility
Strength 190181 lbs (86250 kg)
Diameter 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 30 - 101103004300341 - Certex UK
Specs
Application Power and Public Utility
Strength 144322 lbs (65452 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 39565 lbs (17943 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 8 mm - 101100804250160 - Certex UK
Specs
Strength 9891 lbs (4486 kg)
Diameter 0.3150 inch (8 mm)
End Fittings None (Bare Cable)
View Details