Certex UK Steel Wire Rope verostar 8 Rope Ø 32 mm 103103203050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 32 mm - 103103203050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 32 mm
103103203050469
Steel Wire Rope verostar 8 Rope Ø 32 mm 103103203050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103203050469
Product Name Steel Wire Rope verostar 8 Rope Ø 32 mm
Application Power and Public Utility
Strength 172174 lbs (78084 kg)
Diameter 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703070191 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102604050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details