Certex UK Steel Wire Rope verostar 8 Rope Ø 31 mm 103103105270469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 31 mm - 103103105270469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 31 mm
103103105270469
Steel Wire Rope verostar 8 Rope Ø 31 mm 103103105270469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103105270469
Product Name Steel Wire Rope verostar 8 Rope Ø 31 mm
Application Power and Public Utility
Strength 178918 lbs (81142 kg)
Diameter 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 42 - 101104203300341 - Certex UK
Specs
Application Power and Public Utility
Strength 282574 lbs (128151 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100904270341 - Certex UK
Specs
Application Power and Public Utility
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103204250231 - Certex UK
Specs
Application Power and Public Utility
Strength 144996 lbs (65758 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details