Certex UK Steel Wire Rope verotech 10 Rope Ø 30 mm 103103003100339

Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote
Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotech 10 Rope Ø 30 mm - 103103003100339 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotech 10 Rope Ø 30 mm
103103003100339
Steel Wire Rope verotech 10 Rope Ø 30 mm 103103003100339
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.

Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling.

ISO 4309 Rope Category No: All Diameters RCN.11.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103003100339
Product Name Steel Wire Rope verotech 10 Rope Ø 30 mm
Application Power and Public Utility
Strength 213560 lbs (96853 kg)
Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 6 mm - 101100604250210 - Certex UK
Specs
Application Power and Public Utility
Strength 5103 lbs (2314 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903300341 - Certex UK
Specs
Application Power and Public Utility
Strength 12971 lbs (5883 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 24 - 101102404270231 - Certex UK
Specs
Application Power and Public Utility
Strength 90370 lbs (40984 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404250191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details