Certex UK Steel Wire Rope verostar 8 Rope Ø 29 mm 103102904070469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 29 mm - 103102904070469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 29 mm
103102904070469
Steel Wire Rope verostar 8 Rope Ø 29 mm 103102904070469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102904070469
Product Name Steel Wire Rope verostar 8 Rope Ø 29 mm
Application Power and Public Utility
Strength 156573 lbs (71008 kg)
Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101504050191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 6 mm - 101100604250160 - Certex UK
Specs
Strength 5553 lbs (2518 kg)
Diameter 0.2362 inch (6 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101004300341 - Certex UK
Specs
Application Power and Public Utility
Strength 16028 lbs (7269 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184250160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details