Certex UK PYTHON Super 8S Rope Ø 28 mm 103102806270349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 28 mm - 103102806270349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 28 mm
103102806270349
PYTHON Super 8S Rope Ø 28 mm 103102806270349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102806270349
Product Name PYTHON Super 8S Rope Ø 28 mm
Application Power and Public Utility
Strength 161227 lbs (73119 kg)
Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101303250231 - Certex UK
Specs
Application Power and Public Utility
Strength 23829 lbs (10807 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004270190 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details