Certex UK Ropetex Perform 6C Rope Ø 28 mm 103102804100022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 28 mm - 103102804100022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 28 mm
103102804100022
Ropetex Perform 6C Rope Ø 28 mm 103102804100022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102804100022
Product Name Ropetex Perform 6C Rope Ø 28 mm
Application Power and Public Utility
Strength 154213 lbs (69938 kg)
Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 8 - 101100803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 10049 lbs (4557 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404250191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details