Certex UK PYTHON Super 8S Rope Ø 28 mm 103102804070349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 28 mm - 103102804070349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 28 mm
103102804070349
PYTHON Super 8S Rope Ø 28 mm 103102804070349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102804070349
Product Name PYTHON Super 8S Rope Ø 28 mm
Application Power and Public Utility
Strength 161227 lbs (73119 kg)
Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101104270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 6 mm - 101100604250160 - Certex UK
Specs
Strength 5553 lbs (2518 kg)
Diameter 0.2362 inch (6 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101903250231 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 14 - 101101404270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details