Certex UK Wire rope Dyform 6 Rope Ø 26 mm 103102604100509

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6 Rope Ø 26 mm - 103102604100509 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6 Rope Ø 26 mm
103102604100509
Wire rope Dyform 6 Rope Ø 26 mm 103102604100509
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102604100509
Product Name Wire rope Dyform 6 Rope Ø 26 mm
Application Power and Public Utility
Strength 136454 lbs (61884 kg)
Diameter 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103403270231 - Certex UK
Specs
Application Power and Public Utility
Strength 181414 lbs (82274 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 10 mm - 101101004270210 - Certex UK
Specs
Application Power and Public Utility
Strength 15691 lbs (7116 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details