Certex UK Wire rope Dyform 6-PI Rope Ø 26 mm 103102603300079

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6-PI Rope Ø 26 mm - 103102603300079 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6-PI Rope Ø 26 mm
103102603300079
Wire rope Dyform 6-PI Rope Ø 26 mm 103102603300079
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102603300079
Product Name Wire rope Dyform 6-PI Rope Ø 26 mm
Application Power and Public Utility
Strength 136454 lbs (61884 kg)
Diameter 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004250190 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details