Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.
Features:
ISO 4309 Rope Category No: All Diameters RCN.22
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 103102603270499 |
| Product Name | Steel wire rope Vero 4 Rope Ø 26 |
| Application | Power and Public Utility |
| Strength | 132857 lbs (60253 kg) |
| Diameter | 1.02 inch (26 mm) |