Certex UK Steel Wire Rope verostar 8 Rope Ø 25 mm 103102505270469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 25 mm - 103102505270469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 25 mm
103102505270469
Steel Wire Rope verostar 8 Rope Ø 25 mm 103102505270469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102505270469
Product Name Steel Wire Rope verostar 8 Rope Ø 25 mm
Application Power and Public Utility
Strength 116356 lbs (52769 kg)
Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003070191 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103250170 - Certex UK
Specs
Application Power and Public Utility
Strength 15893 lbs (7208 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 195351 lbs (88595 kg)
Diameter 1.57 inch (40 mm)
View Details