Certex UK Ropetex Perform 6C Rope Ø 25 mm 103102503070022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 25 mm - 103102503070022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 25 mm
103102503070022
Ropetex Perform 6C Rope Ø 25 mm 103102503070022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102503070022
Product Name Ropetex Perform 6C Rope Ø 25 mm
Application Power and Public Utility
Strength 115322 lbs (52300 kg)
Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803070191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 28 - 101102804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 125663 lbs (56990 kg)
Diameter 1.1 inch (28 mm)
View Details