Certex UK Wire rope Dyform Bristar 8 Rope Ø 24 mm 103102405300709

Description
Dyform Bristar 8 is a high performance compacted single layer constructed rope which incorporates an engineered extruded plastic profile between the 8 outer strands and the rope core for cranes and industrial applications including mobile, crawler and tower cranes. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote
Description
Dyform Bristar 8 is a high performance compacted single layer constructed rope which incorporates an engineered extruded plastic profile between the 8 outer strands and the rope core for cranes and industrial applications including mobile, crawler and tower cranes. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform Bristar 8 Rope Ø 24 mm - 103102405300709 - Certex UK
Harworth, United Kingdom
Wire rope Dyform Bristar 8 Rope Ø 24 mm
103102405300709
Wire rope Dyform Bristar 8 Rope Ø 24 mm 103102405300709
Dyform Bristar 8 is a high performance compacted single layer constructed rope which incorporates an engineered extruded plastic profile between the 8 outer strands and the rope core for cranes and industrial applications including mobile, crawler and tower cranes. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Dyform Bristar 8 is a high performance compacted single layer constructed rope which incorporates an engineered extruded plastic profile between the 8 outer strands and the rope core for cranes and industrial applications including mobile, crawler and tower cranes.

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102405300709
Product Name Wire rope Dyform Bristar 8 Rope Ø 24 mm
Application Power and Public Utility
Strength 119369 lbs (54136 kg)
Diameter 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102604270341 - Certex UK
Specs
Application Power and Public Utility
Strength 98238 lbs (44552 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102403300341 - Certex UK
Specs
Application Power and Public Utility
Strength 92393 lbs (41901 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004070191 - Certex UK
Specs
Application Power and Public Utility
Strength 121842 lbs (55257 kg)
Diameter 1.18 inch (30 mm)
View Details