Certex UK Wire rope Dyform 6 Rope Ø 24 mm 103102404300509

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6 Rope Ø 24 mm - 103102404300509 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6 Rope Ø 24 mm
103102404300509
Wire rope Dyform 6 Rope Ø 24 mm 103102404300509
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102404300509
Product Name Wire rope Dyform 6 Rope Ø 24 mm
Application Power and Public Utility
Strength 116446 lbs (52810 kg)
Diameter 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 251776 lbs (114184 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Specs
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903300341 - Certex UK
Specs
Application Power and Public Utility
Strength 12971 lbs (5883 kg)
Diameter 0.3543 inch (9 mm)
View Details