Certex UK PYTHON Super 8S Rope Ø 24 mm 103102404250349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 24 mm - 103102404250349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 24 mm
103102404250349
PYTHON Super 8S Rope Ø 24 mm 103102404250349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102404250349
Product Name PYTHON Super 8S Rope Ø 24 mm
Application Power and Public Utility
Strength 106960 lbs (48508 kg)
Diameter 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603250191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102803250191 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004270170 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details