Certex UK Steel wire rope veropro 8 Rope Ø 22.4 mm 103102244050289

Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope veropro 8 Rope Ø 22.4 mm - 103102244050289 - Certex UK
Harworth, United Kingdom
Steel wire rope veropro 8 Rope Ø 22.4 mm
103102244050289
Steel wire rope veropro 8 Rope Ø 22.4 mm 103102244050289
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling (Lang Lay).

ISO 4309
Rope Category No:
Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102244050289
Product Name Steel wire rope veropro 8 Rope Ø 22.4 mm
Application Power and Public Utility
Strength 91921 lbs (41687 kg)
Diameter 0.8819 inch (22.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 12 - 101101204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 22480 lbs (10195 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 20 - 101102004270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 58223 lbs (26405 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 40 - 101104003300341 - Certex UK
Specs
Application Power and Public Utility
Strength 256272 lbs (116223 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 160732 lbs (72894 kg)
Diameter 1.26 inch (32 mm)
View Details