Certex UK Wire rope Dyform 8 Rope Ø 22 mm 103102205070089

Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 8 Rope Ø 22 mm - 103102205070089 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 8 Rope Ø 22 mm
103102205070089
Wire rope Dyform 8 Rope Ø 22 mm 103102205070089
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Superior bending fatigue life when compared with other conventional eight strand ropes.
Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
Standard: EN 12385-4
ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102205070089
Product Name Wire rope Dyform 8 Rope Ø 22 mm
Application Power and Public Utility
Strength 95990 lbs (43533 kg)
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101304300341 - Certex UK
Specs
Application Power and Public Utility
Strength 26976 lbs (12234 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 10 mm - 101101004270210 - Certex UK
Specs
Application Power and Public Utility
Strength 15691 lbs (7116 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604270191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 30 - 101103003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 127462 lbs (57806 kg)
Diameter 1.18 inch (30 mm)
View Details