Certex UK Steel wire rope Vero 4 Rope Ø 22 103102204270499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 22 - 103102204270499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 22
103102204270499
Steel wire rope Vero 4 Rope Ø 22 103102204270499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102204270499
Product Name Steel wire rope Vero 4 Rope Ø 22
Application Power and Public Utility
Strength 95113 lbs (43135 kg)
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101303300341 - Certex UK
Specs
Application Power and Public Utility
Strength 26976 lbs (12234 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 11 - 101101104300341 - Certex UK
Specs
Application Power and Public Utility
Strength 19378 lbs (8788 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101403250231 - Certex UK
Specs
Application Power and Public Utility
Strength 27875 lbs (12642 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303270191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details