Certex UK Steel wire rope veropro 8 Rope Ø 22 mm 103102204100289

Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope veropro 8 Rope Ø 22 mm - 103102204100289 - Certex UK
Harworth, United Kingdom
Steel wire rope veropro 8 Rope Ø 22 mm
103102204100289
Steel wire rope veropro 8 Rope Ø 22 mm 103102204100289
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling (Lang Lay).

ISO 4309
Rope Category No:
Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102204100289
Product Name Steel wire rope veropro 8 Rope Ø 22 mm
Application Power and Public Utility
Strength 103026 lbs (46724 kg)
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 12 mm - 101101204270210 - Certex UK
Specs
Application Power and Public Utility
Strength 22705 lbs (10297 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 163654 lbs (74220 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101303250231 - Certex UK
Specs
Application Power and Public Utility
Strength 23829 lbs (10807 kg)
Diameter 0.5118 inch (13 mm)
View Details