Certex UK Steel Wire Rope verostar 8 Rope Ø 22 mm 103102204050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 22 mm - 103102204050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 22 mm
103102204050469
Steel Wire Rope verostar 8 Rope Ø 22 mm 103102204050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102204050469
Product Name Steel Wire Rope verostar 8 Rope Ø 22 mm
Application Power and Public Utility
Strength 81378 lbs (36906 kg)
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103250170 - Certex UK
Specs
Application Power and Public Utility
Strength 15893 lbs (7208 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100803050191 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102603300341 - Certex UK
Specs
Application Power and Public Utility
Strength 108354 lbs (49140 kg)
Diameter 1.02 inch (26 mm)
View Details