Certex UK PYTHON Super 8S Rope Ø 20 mm 103102006300349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 20 mm - 103102006300349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 20 mm
103102006300349
PYTHON Super 8S Rope Ø 20 mm 103102006300349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102006300349
Product Name PYTHON Super 8S Rope Ø 20 mm
Application Power and Public Utility
Strength 90662 lbs (41116 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 24 - 101102404270231 - Certex UK
Specs
Application Power and Public Utility
Strength 90370 lbs (40984 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 22 - 101102203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 68564 lbs (31095 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 20 - 101102003300341 - Certex UK
Specs
Application Power and Public Utility
Strength 64068 lbs (29056 kg)
Diameter 0.7874 inch (20 mm)
View Details