Certex UK Wire rope Dyform 8 Rope Ø 20 mm 103102006070089

Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 8 Rope Ø 20 mm - 103102006070089 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 8 Rope Ø 20 mm
103102006070089
Wire rope Dyform 8 Rope Ø 20 mm 103102006070089
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Superior bending fatigue life when compared with other conventional eight strand ropes.
Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
Standard: EN 12385-4
ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102006070089
Product Name Wire rope Dyform 8 Rope Ø 20 mm
Application Power and Public Utility
Strength 79354 lbs (35988 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203250191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100504250190 - Certex UK
Specs
Application Power and Public Utility
Strength 3057 lbs (1387 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 7 mm - 101100704250160 - Certex UK
Specs
Strength 7576 lbs (3436 kg)
Diameter 0.2756 inch (7 mm)
End Fittings None (Bare Cable)
View Details