Certex UK Steel wire rope Vero 4 Rope Ø 20 103102004270499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 20 - 103102004270499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 20
103102004270499
Steel wire rope Vero 4 Rope Ø 20 103102004270499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102004270499
Product Name Steel wire rope Vero 4 Rope Ø 20
Application Power and Public Utility
Strength 78613 lbs (35652 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 36193 lbs (16414 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 47208 lbs (21410 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 6 mm - 101100604250210 - Certex UK
Specs
Application Power and Public Utility
Strength 5103 lbs (2314 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 48782 lbs (22123 kg)
Diameter 0.7874 inch (20 mm)
View Details