Certex UK Wire rope Dyform 6-PI Rope Ø 20 mm 103102004100079

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6-PI Rope Ø 20 mm - 103102004100079 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6-PI Rope Ø 20 mm
103102004100079
Wire rope Dyform 6-PI Rope Ø 20 mm 103102004100079
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102004100079
Product Name Wire rope Dyform 6-PI Rope Ø 20 mm
Application Power and Public Utility
Strength 80703 lbs (36600 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104404270231 - Certex UK
Specs
Application Power and Public Utility
Strength 303705 lbs (137735 kg)
Diameter 1.73 inch (44 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 36 - 101103603270341 - Certex UK
Specs
Application Power and Public Utility
Strength 188382 lbs (85434 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 144996 lbs (65758 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 6.5 mm - 101100654270190 - Certex UK
Specs
Application Power and Public Utility
Strength 5710 lbs (2590 kg)
Diameter 0.2559 inch (6.5 mm)
View Details