Certex UK Ropetex Perform 6C Rope Ø 20 mm 103102003300022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 20 mm - 103102003300022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 20 mm
103102003300022
Ropetex Perform 6C Rope Ø 20 mm 103102003300022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103102003300022
Product Name Ropetex Perform 6C Rope Ø 20 mm
Application Power and Public Utility
Strength 78455 lbs (35581 kg)
Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 10 mm - 101101004250210 - Certex UK
Specs
Application Power and Public Utility
Strength 14162 lbs (6423 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 6 mm - 101100604250160 - Certex UK
Specs
Strength 5553 lbs (2518 kg)
Diameter 0.2362 inch (6 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 30 - 101103003300341 - Certex UK
Specs
Application Power and Public Utility
Strength 144322 lbs (65452 kg)
Diameter 1.18 inch (30 mm)
View Details