Certex UK Ropetex Perform 6C Rope Ø 19 mm 103101904100022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 19 mm - 103101904100022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 19 mm
103101904100022
Ropetex Perform 6C Rope Ø 19 mm 103101904100022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101904100022
Product Name Ropetex Perform 6C Rope Ø 19 mm
Application Power and Public Utility
Strength 71711 lbs (32522 kg)
Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 249978 lbs (113369 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 10 mm - 101101004270210 - Certex UK
Specs
Application Power and Public Utility
Strength 15691 lbs (7116 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803070191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203270191 - Certex UK
Specs
Application Power and Public Utility
Strength 138477 lbs (62801 kg)
Diameter 1.26 inch (32 mm)
View Details