Certex UK Ropetex Perform 6C Rope Ø 19 mm 103101903300022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 19 mm - 103101903300022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 19 mm
103101903300022
Ropetex Perform 6C Rope Ø 19 mm 103101903300022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101903300022
Product Name Ropetex Perform 6C Rope Ø 19 mm
Application Power and Public Utility
Strength 71711 lbs (32522 kg)
Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 6 mm - 101100604250160 - Certex UK
Specs
Strength 5553 lbs (2518 kg)
Diameter 0.2362 inch (6 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101604250231 - Certex UK
Specs
Application Power and Public Utility
Strength 36193 lbs (16414 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 28 - 101102804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 113974 lbs (51689 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101004270341 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details