Certex UK Steel Wire Rope verostar 8 Rope Ø 18 mm 103101804050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 18 mm - 103101804050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 18 mm
103101804050469
Steel Wire Rope verostar 8 Rope Ø 18 mm 103101804050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101804050469
Product Name Steel Wire Rope verostar 8 Rope Ø 18 mm
Application Power and Public Utility
Strength 54469 lbs (24703 kg)
Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 144996 lbs (65758 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 9 - 101100904270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 36 - 101103604300341 - Certex UK
Specs
Application Power and Public Utility
Strength 207715 lbs (94202 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184250160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details