Certex UK PYTHON Super 8S Rope Ø 18 mm 103101803070349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 18 mm - 103101803070349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 18 mm
103101803070349
PYTHON Super 8S Rope Ø 18 mm 103101803070349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101803070349
Product Name PYTHON Super 8S Rope Ø 18 mm
Application Power and Public Utility
Strength 66653 lbs (30228 kg)
Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903300341 - Certex UK
Specs
Application Power and Public Utility
Strength 12971 lbs (5883 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 62719 lbs (28444 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104250190 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details