Certex UK Wire rope Dyform 6-PI Rope Ø 17 mm 103101704300079

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6-PI Rope Ø 17 mm - 103101704300079 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6-PI Rope Ø 17 mm
103101704300079
Wire rope Dyform 6-PI Rope Ø 17 mm 103101704300079
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101704300079
Product Name Wire rope Dyform 6-PI Rope Ø 17 mm
Application Power and Public Utility
Strength 58448 lbs (26507 kg)
Diameter 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100903250231 - Certex UK
Specs
Application Power and Public Utility
Strength 11465 lbs (5199 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503270191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details