Certex UK PYTHON Super 8S Rope Ø 16 mm 103101603300349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 16 mm - 103101603300349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 16 mm
103101603300349
PYTHON Super 8S Rope Ø 16 mm 103101603300349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101603300349
Product Name PYTHON Super 8S Rope Ø 16 mm
Application Power and Public Utility
Strength 58021 lbs (26313 kg)
Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101504050191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 6.5 mm - 101100654270190 - Certex UK
Specs
Application Power and Public Utility
Strength 5710 lbs (2590 kg)
Diameter 0.2559 inch (6.5 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104403250231 - Certex UK
Specs
Application Power and Public Utility
Strength 274256 lbs (124379 kg)
Diameter 1.73 inch (44 mm)
View Details