Certex UK Steel wire rope veropro 8 Rope Ø 13 mm 103101306300289

Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope veropro 8 Rope Ø 13 mm - 103101306300289 - Certex UK
Harworth, United Kingdom
Steel wire rope veropro 8 Rope Ø 13 mm
103101306300289
Steel wire rope veropro 8 Rope Ø 13 mm 103101306300289
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling (Lang Lay).

ISO 4309
Rope Category No:
Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101306300289
Product Name Steel wire rope veropro 8 Rope Ø 13 mm
Application Power and Public Utility
Strength 35968 lbs (16312 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101403250231 - Certex UK
Specs
Application Power and Public Utility
Strength 27875 lbs (12642 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101804270231 - Certex UK
Specs
Application Power and Public Utility
Strength 50805 lbs (23041 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 216482 lbs (98178 kg)
Diameter 1.57 inch (40 mm)
View Details