Certex UK Ropetex Perform 6C Rope Ø 13 mm 103101304070022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 13 mm - 103101304070022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 13 mm
103101304070022
Ropetex Perform 6C Rope Ø 13 mm 103101304070022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101304070022
Product Name Ropetex Perform 6C Rope Ø 13 mm
Application Power and Public Utility
Strength 31022 lbs (14069 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101304270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101304270231 - Certex UK
Specs
Application Power and Public Utility
Strength 26526 lbs (12030 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503250191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 36193 lbs (16414 kg)
Diameter 0.6299 inch (16 mm)
View Details