Certex UK PYTHON Super 8S Rope Ø 12 mm 103101203100349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 12 mm - 103101203100349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 12 mm
103101203100349
PYTHON Super 8S Rope Ø 12 mm 103101203100349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101203100349
Product Name PYTHON Super 8S Rope Ø 12 mm
Application Power and Public Utility
Strength 32641 lbs (14803 kg)
Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503250190 - Certex UK
Specs
Application Power and Public Utility
Strength 3057 lbs (1387 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102204270191 - Certex UK
Specs
Application Power and Public Utility
Strength 65417 lbs (29667 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details