Certex UK Wire rope Dyform 8 Rope Ø 12 mm 103101203070089

Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 8 Rope Ø 12 mm - 103101203070089 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 8 Rope Ø 12 mm
103101203070089
Wire rope Dyform 8 Rope Ø 12 mm 103101203070089
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. Standard: EN 12385-4 ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Superior bending fatigue life when compared with other conventional eight strand ropes.
Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Optional plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
Standard: EN 12385-4
ISO 4309 Rope Category No: 10-17mm RCN.04, 18-34mm RCN.09, 36-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101203070089
Product Name Wire rope Dyform 8 Rope Ø 12 mm
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100803270190 - Certex UK
Specs
Application Power and Public Utility
Strength 8655 lbs (3925 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903270190 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004270170 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704050191 - Certex UK
Specs
Application Power and Public Utility
Strength 5980 lbs (2712 kg)
Diameter 0.2756 inch (7 mm)
View Details