Certex UK Steel wire rope Vero 4 Rope Ø 11 103101103270499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 11 - 103101103270499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 11
103101103270499
Steel wire rope Vero 4 Rope Ø 11 103101103270499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101103270499
Product Name Steel wire rope Vero 4 Rope Ø 11
Application Power and Public Utility
Strength 23784 lbs (10786 kg)
Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804270191 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.1 inch (28 mm)
View Details