Certex UK Steel Wire Rope verotech 10 Rope Ø 11 mm 103101103070339

Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote
Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotech 10 Rope Ø 11 mm - 103101103070339 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotech 10 Rope Ø 11 mm
103101103070339
Steel Wire Rope verotech 10 Rope Ø 11 mm 103101103070339
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.

Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling.

ISO 4309 Rope Category No: All Diameters RCN.11.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101103070339
Product Name Steel Wire Rope verotech 10 Rope Ø 11 mm
Application Power and Public Utility
Strength 26369 lbs (11959 kg)
Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102004250231 - Certex UK
Specs
Application Power and Public Utility
Strength 56650 lbs (25691 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 27875 lbs (12642 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details