Certex UK Steel Wire Rope verotech 10 Rope Ø 10 mm 103101004300339

Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote
Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotech 10 Rope Ø 10 mm - 103101004300339 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotech 10 Rope Ø 10 mm
103101004300339
Steel Wire Rope verotech 10 Rope Ø 10 mm 103101004300339
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.

Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling.

ISO 4309 Rope Category No: All Diameters RCN.11.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101004300339
Product Name Steel Wire Rope verotech 10 Rope Ø 10 mm
Application Power and Public Utility
Strength 23739 lbs (10766 kg)
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 12 mm - 101101204270210 - Certex UK
Specs
Application Power and Public Utility
Strength 22705 lbs (10297 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 16 - 101101604270341 - Certex UK
Specs
Application Power and Public Utility
Strength 37317 lbs (16924 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 8 - 101100803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 10049 lbs (4557 kg)
Diameter 0.3150 inch (8 mm)
View Details