Certex UK Steel Wire Rope verostar 8 Rope Ø 9 mm 103100906050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 9 mm - 103100906050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 9 mm
103100906050469
Steel Wire Rope verostar 8 Rope Ø 9 mm 103100906050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100906050469
Product Name Steel Wire Rope verostar 8 Rope Ø 9 mm
Application Power and Public Utility
Strength 13623 lbs (6178 kg)
Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101204250170 - Certex UK
Specs
Application Power and Public Utility
Strength 18906 lbs (8574 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004250190 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 281450 lbs (127642 kg)
Diameter 1.73 inch (44 mm)
View Details