Certex UK Steel wire rope Vero 4 Rope Ø 8 103100804300499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 8 - 103100804300499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 8
103100804300499
Steel wire rope Vero 4 Rope Ø 8 103100804300499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100804300499
Product Name Steel wire rope Vero 4 Rope Ø 8
Application Power and Public Utility
Strength 13421 lbs (6086 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103804270191 - Certex UK
Specs
Application Power and Public Utility
Strength 195576 lbs (88697 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104003250191 - Certex UK
Specs
Application Power and Public Utility
Strength 195351 lbs (88595 kg)
Diameter 1.57 inch (40 mm)
View Details