Certex UK Steel wire rope Vero 4 Rope Ø 8 103100803270499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 8 - 103100803270499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 8
103100803270499
Steel wire rope Vero 4 Rope Ø 8 103100803270499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100803270499
Product Name Steel wire rope Vero 4 Rope Ø 8
Application Power and Public Utility
Strength 12566 lbs (5699 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 160732 lbs (72894 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details