Certex UK ROPETEX PERFORM 8CP Rope Ø 8 103100803270013

Description
Ropetex PERFORM 8CP is a high-quality steel wire rope consisting of eight strands. The outer strands are compacted, and the core is separated from the outer strands by a plastic layer, reducing internal stress and giving it an excellent service life. Ropetex PERFORM 8CP is not rotation resistant. Key product benefits Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very abrasion resistant High breaking load (MBL) Plastic layer to reduce internal friction and stress while protecting the core Main applications Hoist rope Auxiliary hoist rope Boom Hoist rope Luffing rope Trolley rope Pendant rope Grab rope Standard: EN12385 Rope Category Numbers acc. to ISO4309:2017 Ø 8 mm to 14 mm: RCN 04 Ø 15 mm to 39 mm: RCN 09 Ø 40 mm to 48 mm: RCN 11
Request a Quote
Description
Ropetex PERFORM 8CP is a high-quality steel wire rope consisting of eight strands. The outer strands are compacted, and the core is separated from the outer strands by a plastic layer, reducing internal stress and giving it an excellent service life. Ropetex PERFORM 8CP is not rotation resistant. Key product benefits Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very abrasion resistant High breaking load (MBL) Plastic layer to reduce internal friction and stress while protecting the core Main applications Hoist rope Auxiliary hoist rope Boom Hoist rope Luffing rope Trolley rope Pendant rope Grab rope Standard: EN12385 Rope Category Numbers acc. to ISO4309:2017 Ø 8 mm to 14 mm: RCN 04 Ø 15 mm to 39 mm: RCN 09 Ø 40 mm to 48 mm: RCN 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROPETEX PERFORM 8CP Rope Ø 8 - 103100803270013 - Certex UK
Harworth, United Kingdom
ROPETEX PERFORM 8CP Rope Ø 8
103100803270013
ROPETEX PERFORM 8CP Rope Ø 8 103100803270013
Ropetex PERFORM 8CP is a high-quality steel wire rope consisting of eight strands. The outer strands are compacted, and the core is separated from the outer strands by a plastic layer, reducing internal stress and giving it an excellent service life. Ropetex PERFORM 8CP is not rotation resistant. Key product benefits Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very abrasion resistant High breaking load (MBL) Plastic layer to reduce internal friction and stress while protecting the core Main applications Hoist rope Auxiliary hoist rope Boom Hoist rope Luffing rope Trolley rope Pendant rope Grab rope Standard: EN12385 Rope Category Numbers acc. to ISO4309:2017 Ø 8 mm to 14 mm: RCN 04 Ø 15 mm to 39 mm: RCN 09 Ø 40 mm to 48 mm: RCN 11

Ropetex PERFORM 8CP is a high-quality steel wire rope consisting of eight strands. The outer strands are compacted, and the core is separated from the outer strands by a plastic layer, reducing internal stress and giving it an excellent service life. Ropetex PERFORM 8CP is not rotation resistant.

Key product benefits

  • Excellent lifetime
  • Suitable for multi-layer drum spooling
  • Very resistant against crushing
  • Very abrasion resistant
  • High breaking load (MBL)
  • Plastic layer to reduce internal friction and stress while protecting the core

Main applications

  • Hoist rope
  • Auxiliary hoist rope
  • Boom Hoist rope
  • Luffing rope
  • Trolley rope
  • Pendant rope
  • Grab rope

Standard: EN12385

Rope Category Numbers acc. to ISO4309:2017

  • Ø 8 mm to 14 mm: RCN 04
  • Ø 15 mm to 39 mm: RCN 09
  • Ø 40 mm to 48 mm: RCN 11
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100803270013
Product Name ROPETEX PERFORM 8CP Rope Ø 8
Application Power and Public Utility; Hoist rope, Auxiliary hoist rope, Boom Hoist rope, Luffing rope, Trolley rope, Pendant rope, Grab rope
Strength 12904 lbs (5852 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 276729 lbs (125501 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 28 - 101102803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 113974 lbs (51689 kg)
Diameter 1.1 inch (28 mm)
View Details