Certex UK Steel Wire Rope verotech 10 Rope Ø 7 mm 103100703070339

Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote
Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotech 10 Rope Ø 7 mm - 103100703070339 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotech 10 Rope Ø 7 mm
103100703070339
Steel Wire Rope verotech 10 Rope Ø 7 mm 103100703070339
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.

Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling.

ISO 4309 Rope Category No: All Diameters RCN.11.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100703070339
Product Name Steel Wire Rope verotech 10 Rope Ø 7 mm
Application Power and Public Utility
Strength 10678 lbs (4843 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101303270341 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details