Certex UK Ropetex 55 Rope Ø 17 102101706270069

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. RopeTex Ropes are lubricated with the very latest High Performance Wire rope lubricants to give excellent corrosion protection, fatigue life combined with low fling off ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. RopeTex Ropes are lubricated with the very latest High Performance Wire rope lubricants to give excellent corrosion protection, fatigue life combined with low fling off ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex 55 Rope Ø 17 - 102101706270069 - Certex UK
Harworth, United Kingdom
Ropetex 55 Rope Ø 17
102101706270069
Ropetex 55 Rope Ø 17 102101706270069
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. RopeTex Ropes are lubricated with the very latest High Performance Wire rope lubricants to give excellent corrosion protection, fatigue life combined with low fling off ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.
RopeTex Ropes are lubricated with the very latest High Performance Wire rope lubricants to give excellent corrosion protection, fatigue life combined with low fling off
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102101706270069
Product Name Ropetex 55 Rope Ø 17
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 9 mm - 101100904250210 - Certex UK
Specs
Application Power and Public Utility
Strength 11465 lbs (5199 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 22 - 101102204250231 - Certex UK
Specs
Application Power and Public Utility
Strength 68564 lbs (31095 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 28 - 101102804270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 113974 lbs (51689 kg)
Diameter 1.1 inch (28 mm)
View Details